6061-T6 ALUMINUM ALLOY MATERIAL
2.88 INCH
1.88 INCH
2.31 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 7
MOUNTING BASE MATERIAL POLYESTER
GBA MODEL
NSI Industries LLC
Done
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL
2.88 INCH
1.88 INCH
2.31 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 7
MOUNTING BASE MATERIAL POLYESTER
GBA MODEL
6061-T6 ALUMINUM ALLOY MATERIAL
2.88 INCH
1.88 INCH
2.31 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 7
MOUNTING BASE MATERIAL POLYESTER
GBA MODEL