SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
2.208 INCH L X 0.597 INCH W X 2.21 INCH H SIZE
GROUND CONDUCTOR TO PIPE USED ON
UL (CANADA AND US), CSA APPROVAL
10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
CONDUIT HUB SIZE 1/2 INCH
EG MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
2.208 INCH L X 0.597 INCH W X 2.21 INCH H SIZE
GROUND CONDUCTOR TO PIPE USED ON
UL (CANADA AND US), CSA APPROVAL
10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
CONDUIT HUB SIZE 1/2 INCH
EG MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
2.208 INCH L X 0.597 INCH W X 2.21 INCH H SIZE
GROUND CONDUCTOR TO PIPE USED ON
UL (CANADA AND US), CSA APPROVAL
10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
CONDUIT HUB SIZE 1/2 INCH
EG MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL