NSI Industries LLC Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| CRIMP-ON INSTALLATION RG-6/U CABLE TYPE STRAIGHT CONFIGURATION QUAD SHIELD RG-6/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90... | |
| CRIMP-ON INSTALLATION RG-6/U CABLE TYPE STRAIGHT CONFIGURATION STANDARD SHIELD RG-6/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90... | |
| TWIST-ON INSTALLATION RG-59/U CABLE TYPE STRAIGHT CONFIGURATION RG-59/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90 DEG C... | |
| TWIST-ON INSTALLATION RG-6/U CABLE TYPE STRAIGHT CONFIGURATION QUAD SHIELD RG-6/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90... | |
| TWIST-ON INSTALLATION RG-6/U CABLE TYPE STRAIGHT CONFIGURATION STANDARD SHIELD RG-6/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90... |