SILICON BRONZE (BODY) MATERIAL
(2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION
UL (CANADA AND US), CSA APPROVAL
10 AWG SOLID TO 3/0 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
COLOR BRONZE
G MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY) MATERIAL
(2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION
UL (CANADA AND US), CSA APPROVAL
10 AWG SOLID TO 3/0 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY) MATERIAL
(2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION
UL (CANADA AND US), CSA APPROVAL
10 AWG SOLID TO 3/0 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY) MATERIAL
(2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION