NSI Industries LLC Datasheets for Washers

Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more

Product Name Notes
BELLEVILLE TYPE STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 1/2 INCH BOLT SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION HARDWARE FOR LUG SSBW MODEL
BELLEVILLE TYPE STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 3/8 INCH BOLT SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION HARDWARE FOR LUG SSBW MODEL
INNER DIAMETER 5/16 INCH INNER DIAMETER - DECIMAL .3125 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 5/16 MATERIAL SILICON BRONZE TYPE ROUND FW MODEL PACKAGING QUANTITY...
ROUND TYPE SILICONE BRONZE MATERIAL 1/2 INCH INNER DIAMETER FW MODEL
ROUND TYPE SILICONE BRONZE MATERIAL 1/4 INCH INNER DIAMETER FW MODEL
ROUND TYPE SILICONE BRONZE MATERIAL 3/8 INCH INNER DIAMETER FW MODEL
ROUND TYPE STAINLESS STEEL MATERIAL 1/2 INCH FASTENER SIZE APPLICATION HARDWARE FOR LUG
ROUND TYPE STAINLESS STEEL MATERIAL 3/8 INCH FASTENER SIZE APPLICATION HARDWARE FOR LUG
SPLIT TYPE SILICON BRONZE MATERIAL 1/4 INCH FASTENER SIZE SLW MODEL
SPLIT TYPE SILICON BRONZE MATERIAL 5/16 INCH FASTENER SIZE PACKAGING QUANTITY 25 PER CARTON SLW MODEL
SPLIT TYPE SILICONE BRONZE MATERIAL 1/2 INCH FASTENER SIZE APPLICATION LUG SLW MODEL
SPLIT TYPE SILICONE BRONZE MATERIAL 3/8 INCH FASTENER SIZE APPLICATION LUG SLW MODEL
SPLIT TYPE STAINLESS STEEL MATERIAL 1/2 INCH FASTENER SIZE APPLICATION LUG