LAY-IN TYPE
COPPER MATERIAL
1.312 INCH
0.396 INCH
0.908 INCH
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
GROUNDING WIRE APPLICATION
14 TO 4 AWG CONDUCTOR SIZE
VOLTAGE RATING 600 V
TEMPERATURE RATING 90 DEG C
GLC MODEL
NSI Industries LLC
Done
Datasheet
Description
LAY-IN TYPE
COPPER MATERIAL
1.312 INCH
0.396 INCH
0.908 INCH
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
GROUNDING WIRE APPLICATION
14 TO 4 AWG CONDUCTOR SIZE
VOLTAGE RATING 600 V
TEMPERATURE RATING 90 DEG C
GLC MODEL
LAY-IN TYPE
COPPER MATERIAL
1.312 INCH
0.396 INCH
0.908 INCH
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
GROUNDING WIRE APPLICATION
14 TO 4 AWG CONDUCTOR SIZE
VOLTAGE RATING 600 V
TEMPERATURE RATING 90 DEG C
GLC MODEL