NSI Industries LLC Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| MODULAR TYPE 1.71 INCH L X 4 INCH W X 2.62 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING... | |
| MODULAR TYPE 2.9 INCH L X 1.04 INCH W X 2.34 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING... | |
| MODULAR TYPE 2.9 INCH L X 1.04 INCH W X 2.34 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING... | |
| MODULAR TYPE 2.9 INCH L X 1.04 INCH W X 2.34 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING... | |
| MODULAR TYPE 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING... | |
| MODULAR TYPE 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING... | |
| MODULAR TYPE 4 INCH L X 1.71 INCH W X 2.62 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING... | |
| MODULAR TYPE 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING... | |
| MODULAR TYPE 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING... | |
| MODULAR TYPE 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 545 AMPERE CURRENT RATING... | |
| MODULAR TYPE 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING... | |
| MODULAR TYPE 5.5 INCH L X 2.9 INCH W X 3.25 INCH H SIZE BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING... | |
| SINGLE PRIMARY TYPE 2.9 INCH LENGTH X 1.04 INCH WIDTH X 2.34 INCH HEIGHT SIZE BLACK COLOR UL 1059, RUS, CSA, APPROVAL 600 VOLT VOLTAGE RATING 175 AMP PER POLE... |