HIGH STRENGTH PLATED ALUMINUM ALLOY MATERIAL
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
6 AWG TO 250 MCM CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
GCA MODEL
NSI Industries LLC
Done
Datasheet
Description
HIGH STRENGTH PLATED ALUMINUM ALLOY MATERIAL
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
6 AWG TO 250 MCM CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
GCA MODEL
HIGH STRENGTH PLATED ALUMINUM ALLOY MATERIAL
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
6 AWG TO 250 MCM CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
GCA MODEL
HIGH STRENGTH PLATED ALUMINUM ALLOY MATERIAL
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION