SILICON BRONZE (BODY) MATERIAL
3.319 INCH L X 0.693 INCH W X 3.19 INCH H SIZE
DIRECT BURIAL USED ON
UL (CANADA AND US) APPROVAL
8 TO 4/0 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
GLC MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY) MATERIAL
3.319 INCH L X 0.693 INCH W X 3.19 INCH H SIZE
DIRECT BURIAL USED ON
UL (CANADA AND US) APPROVAL
8 TO 4/0 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
GLC MODEL
SILICON BRONZE (BODY) MATERIAL
3.319 INCH L X 0.693 INCH W X 3.19 INCH H SIZE
DIRECT BURIAL USED ON
UL (CANADA AND US) APPROVAL
8 TO 4/0 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
GLC MODEL