NSI Industries LLC Conduit To Rod Clamp UC-237

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2-1/2 INCH IPS SIZE UC MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2-1/2 INCH IPS SIZE UC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - UC-237 - NSI Industries LLC
Huntersville, NC, USA
Conduit To Rod Clamp
UC-237
Conduit To Rod Clamp UC-237
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 2-1/2 INCH IPS SIZE UC MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
  • (2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL APPROVAL
  • 4 TO 2/0 AWG CONDUCTOR SIZE
  • 2-1/2 INCH IPS SIZE
  • UC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Uncategorized Products
Product Number UC-237
Product Name Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products