COPPER ALLOY MATERIAL
1.25 INCH
GROUNDING CONNECTOR USED ON
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
TYPE TRANSFORMER
VOLTAGE RATING 600 V
WIRE DIAMETER RANGE 0.102 TO 0.332
STUD DIAMETER 1/2 TO 13 INCH
OVERALL DIMENSION 1.5 INCH L X 0.875 INCH W
APPLICATION TERMINATE SPLICE TAP
COLOR COPPER
FINISH PLAIN
TEMPERATURE RATING 90 DEG C
TGE MODEL
NSI Industries LLC
Done
Datasheet
Description
COPPER ALLOY MATERIAL
1.25 INCH
GROUNDING CONNECTOR USED ON
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
TYPE TRANSFORMER
VOLTAGE RATING 600 V
WIRE DIAMETER RANGE 0.102 TO 0.332
STUD DIAMETER 1/2 TO 13 INCH
OVERALL DIMENSION 1.5 INCH L X 0.875 INCH W
APPLICATION TERMINATE SPLICE TAP
COLOR COPPER
FINISH PLAIN
TEMPERATURE RATING 90 DEG C
TGE MODEL
COPPER ALLOY MATERIAL
1.25 INCH
GROUNDING CONNECTOR USED ON
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
TYPE TRANSFORMER
VOLTAGE RATING 600 V
WIRE DIAMETER RANGE 0.102 TO 0.332
STUD DIAMETER 1/2 TO 13 INCH
OVERALL DIMENSION 1.5 INCH L X 0.875 INCH W
APPLICATION TERMINATE SPLICE TAP
COLOR COPPER
FINISH PLAIN
TEMPERATURE RATING 90 DEG C
TGE MODEL