SILICON BRONZE (BODY/SCREW) MATERIAL
DIRECT BURIAL USED ON
(1) HEX HEAD SCREW INSTALLATION
UL (CANADA AND US) APPROVAL
8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
3/4 INCH ROD SIZE
COLOR BRONZE
GRC MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY/SCREW) MATERIAL
DIRECT BURIAL USED ON
(1) HEX HEAD SCREW INSTALLATION
UL (CANADA AND US) APPROVAL
8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
3/4 INCH ROD SIZE
COLOR BRONZE
GRC MODEL
SILICON BRONZE (BODY/SCREW) MATERIAL
DIRECT BURIAL USED ON
(1) HEX HEAD SCREW INSTALLATION
UL (CANADA AND US) APPROVAL
8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
3/4 INCH ROD SIZE
COLOR BRONZE
GRC MODEL