SILICON BRONZE BODY MATERIAL
DIRECT BURIAL USED ON
UL APPROVAL
10 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
3/8, 1/2, 5/8, 3/4 INCH ROD SIZE
COLOR BRONZE
GRC MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE BODY MATERIAL
DIRECT BURIAL USED ON
UL APPROVAL
10 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
3/8, 1/2, 5/8, 3/4 INCH ROD SIZE
COLOR BRONZE
GRC MODEL
SILICON BRONZE BODY MATERIAL
DIRECT BURIAL USED ON
UL APPROVAL
10 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
3/8, 1/2, 5/8, 3/4 INCH ROD SIZE
COLOR BRONZE
GRC MODEL