HIGH COPPER ALLOY (BODY), SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, UL (CANADA AND US) APPROVAL
2/0 AWG TO 250 KCMIL CONDUCTOR SIZE
7/8 TO 1 INCH ROD SIZE
1/2 TO 3/4 INCH IPS SIZE
COLOR BRONZE
UC MODEL
NSI Industries LLC
Done
Datasheet
Description
HIGH COPPER ALLOY (BODY), SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, UL (CANADA AND US) APPROVAL
2/0 AWG TO 250 KCMIL CONDUCTOR SIZE
7/8 TO 1 INCH ROD SIZE
1/2 TO 3/4 INCH IPS SIZE
COLOR BRONZE
UC MODEL
HIGH COPPER ALLOY (BODY), SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, UL (CANADA AND US) APPROVAL
2/0 AWG TO 250 KCMIL CONDUCTOR SIZE
7/8 TO 1 INCH ROD SIZE
1/2 TO 3/4 INCH IPS SIZE
COLOR BRONZE
UC MODEL
HIGH COPPER ALLOY (BODY), SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON