NSI Industries LLC Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| BELL TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 5 VA POWER RATING 120 VAC PRIMARY... | |
| CHIME TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 10 VA POWER RATING 120 VAC PRIMARY... | |
| HEAVY DUTY TYPE 2.5 INCH L X 2.187 INCH W X 3.25 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 50 VA POWER RATING 120/208/240 VAC... | |
| HEAVY DUTY TYPE 3 INCH L X 2.187 INCH W X 3.25 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 75 VA POWER RATING 120/208/240 VAC... | |
| HEAVY DUTY, CLASS 2 TYPE 2.5 INCH LENGTH X 2.312 INCH WIDTH X 2.187 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 40 VOLT AMP POWER... | |
| TRI-VOLT TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 10/10/20 VA POWER RATING 120 VAC PRIMARY... | |
| TRI-VOLT TYPE 2.5 INCH L X 2.312 INCH W X 2.187 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL SCREW MOUNTING 20/30/30 VA POWER RATING 120 VAC PRIMARY... |