ALUMINUM MATERIAL
TIN PLATED FINISH
4.75 INCH
0.56 INCH
0.75 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 2/0 AWG CONDUCTOR SIZE
NUMBER OF HOLES 8
NUMBER OF CIRCUITS 6
HOLE SPACING 0.601 INCH
NSI Industries LLC
Done
Datasheet
Description
ALUMINUM MATERIAL
TIN PLATED FINISH
4.75 INCH
0.56 INCH
0.75 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 2/0 AWG CONDUCTOR SIZE
NUMBER OF HOLES 8
NUMBER OF CIRCUITS 6
HOLE SPACING 0.601 INCH
ALUMINUM MATERIAL
TIN PLATED FINISH
4.75 INCH
0.56 INCH
0.75 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 2/0 AWG CONDUCTOR SIZE
NUMBER OF HOLES 8
NUMBER OF CIRCUITS 6
HOLE SPACING 0.601 INCH