NSI Industries LLC Datasheets for PCB Terminal Blocks

PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more

Product Name Notes
BLACK COLOR 1.5 INCH BLOCK WIDTH 2 TO 14 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING THERMAL PLASTIC HOUSING...
FUSE TYPE 1.93 INCH L X 0.375 INCH W X 1.81 INCH H SIZE WHITE COLOR 600 V VOLTAGE RATING DIN RAIL, SNAP-LOCK MOUNTING 25 AMPERE CURRENT RATING THERMAL PLASTIC...
INSULATED TYPE WHITE COLOR 0.669 INCH BLOCK WIDTH 22 TO 12 AWG, 20 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 10 AMPERE, 20 AMPERE CURRENT...
INSULATED TYPE WHITE COLOR 0.67 INCH BLOCK WIDTH 22 TO 10 AWG, 18 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20 AMPERE, 30 AMPERE CURRENT...
INSULATED TYPE WHITE COLOR 0.937 INCH BLOCK WIDTH 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 35 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING...
INSULATED TYPE WHITE COLOR 1.008 INCH BLOCK WIDTH 20 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 50 AMPERE CURRENT RATING 110 DEG C TEMPERATURE RATING...
STANDARD TYPE 22 AWG TO (2) 12 AWG WIRE SIZE UL APPROVAL DIN RAIL MOUNTING 15 AMPERE CURRENT RATING SNAP ON TERMINAL TYPE 1 CIRCUIT(S)
STANDARD TYPE WHITE COLOR 0.375 INCH BLOCK WIDTH 22 AWG TO (2) 12 AWG SOLID/STRANDED WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING DIN RAIL, PANEL MOUNTING 25 AMPERE CURRENT...
STANDARD TYPE WHITE COLOR 0.375 INCH BLOCK WIDTH 8 AWG STRANDED WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING DIN RAIL, PANEL MOUNTING 50 AMPERE CURRENT RATING THERMAL PLASTIC HOUSING...