SILICON BRONZE (BODY) MATERIAL
(2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
8 TO 4/0 AWG STRANDED CONDUCTOR SIZE
4-1/2 TO 6 INCH IPS SIZE
COLOR BRONZE
G MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY) MATERIAL
(2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
8 TO 4/0 AWG STRANDED CONDUCTOR SIZE
4-1/2 TO 6 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY) MATERIAL
(2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
8 TO 4/0 AWG STRANDED CONDUCTOR SIZE
4-1/2 TO 6 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY) MATERIAL
(2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION