NSI Industries LLC Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| BLACK COLOR 100 FT ROLL LENGTH 2 INCH TAPE WIDTH PIPE WRAP APPLICATION 80 DEG C TEMPERATURE RATING PVC BACKING MATERIAL RUBBER ADHESIVE TYPE YES UV RESISTANT 0.01 INCH TAPE... | |
| BLACK COLOR 100 FT ROLL LENGTH 2 INCH TAPE WIDTH PIPE WRAP APPLICATION 80 DEG C TEMPERATURE RATING PVC BACKING MATERIAL RUBBER ADHESIVE TYPE YES UV RESISTANT 0.02 INCH TAPE... | |
| BLACK COLOR 100 FT ROLL LENGTH 4 INCH TAPE WIDTH PIPE WRAP APPLICATION 80 DEG C TEMPERATURE RATING PVC BACKING MATERIAL RUBBER ADHESIVE TYPE YES UV RESISTANT 0.01 INCH TAPE... | |
| DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED COMMUNICATION LINE BELOW LEGEND BLACK LEGEND COLOR... | |
| DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR... | |
| DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED FIBER OPTIC LINE BELOW LEGEND BLACK LEGEND... | |
| DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 6 INCH 5 MIL THICKNESS 4 PER CARTON STANDARD PACKAGE CAUTION BURIED COMMUNICATION LINE BELOW LEGEND BLACK LEGEND COLOR... | |
| DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 6 INCH 5 MIL THICKNESS 4 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR... | |
| DETECTABLE TYPE 35 GAUGE SOLID ALUMINUM FOIL CORE MATERIAL 1000 FT 6 INCH 5 MIL THICKNESS 4 PER CARTON STANDARD PACKAGE CAUTION BURIED TELEPHONE LINE BELOW LEGEND BLACK LEGEND COLOR... | |
| POLYETHYLENE MATERIAL 1000 FT 3 INCH HAZARD MARKING APPLICATION 8 PER CARTON STANDARD PACKAGE CAUTION LEGEND BLACK LEGEND COLOR YELLOW BACKGROUND COLOR BT MODEL | |
| POLYETHYLENE MATERIAL 3 INCH CAUTION DO NOT ENTER LEGEND YELLOW BACKGROUND COLOR | |
| POLYETHYLENE PLASTIC MATERIAL 1000 FT 3 INCH 4 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR RED TAPE COLOR APPLICATION UTILITY IDENTIFICATION... | |
| POLYETHYLENE PLASTIC MATERIAL 1000 FT 3 INCH 4 MIL THICKNESS 8 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR YELLOW TAPE COLOR APPLICATION UTILITY IDENTIFICATION... | |
| POLYETHYLENE PLASTIC MATERIAL 1000 FT 6 INCH 4 MIL THICKNESS 4 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR RED TAPE COLOR APPLICATION UTILITY IDENTIFICATION... | |
| POLYETHYLENE PLASTIC MATERIAL 1000 FT 6 INCH 4 MIL THICKNESS 4 PER CARTON STANDARD PACKAGE CAUTION BURIED ELECTRIC LINE BELOW LEGEND BLACK LEGEND COLOR YELLOW TAPE COLOR APPLICATION UTILITY IDENTIFICATION... |