NSI Industries LLC Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Product Name Notes
COPPER MATERIAL 0.180 INCH ID X 0.4724 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 8 AWG CONDUCTOR SIZE TIN COATING FS MODEL
COPPER MATERIAL 0.236 INCH ID X 0.4724 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 6 AWG CONDUCTOR SIZE TIN COATING FS MODEL
COPPER MATERIAL 0.291 INCH ID X 0.4724 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 4 AWG CONDUCTOR SIZE TIN COATING FS MODEL
COPPER MATERIAL 0.336 INCH ID X 0.5906 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 2 AWG CONDUCTOR SIZE TIN COATING FS MODEL
COPPER MATERIAL 0.415 INCH ID X 0.7087 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 1 AWG CONDUCTOR SIZE TIN COATING FS MODEL
COPPER MATERIAL 0.500 INCH ID X 0.8661 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 2/0 AWG CONDUCTOR SIZE TIN COATING FS MODEL
COPPER MATERIAL 0.579 INCH ID X 0.9843 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 3/0 AWG CONDUCTOR SIZE TIN COATING FS MODEL
COPPER MATERIAL 0.657 INCH ID X 1.1812 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 4/0 AWG CONDUCTOR SIZE TIN COATING FS MODEL
COPPER MATERIAL 0.738 INCH ID X 1.2598 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 250 KCMIL CONDUCTOR SIZE TIN COATING FS MODEL
COPPER MATERIAL 0.798 INCH ID X 1.2598 INCH L SIZE FINE STRANDED, FLEXIBLE WIRE APPLICATION 350 KCMIL CONDUCTOR SIZE TIN COATING FIREBLOK[TM] BRAND FS MODEL
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 0.157 INCH MIN. BUNDLE OUTER DIAMETER 1.97 INCH MAX. BUNDLE OUTER DIAMETER 0.236 INCH OUTER DIAMETER 0.375 INCH PITCH UL APPROVAL INDOOR APPLICATION 1...
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 0.354 INCH MIN. BUNDLE OUTER DIAMETER 2.56 INCH MAX. BUNDLE OUTER DIAMETER 0.472 INCH OUTER DIAMETER 0.563 INCH PITCH UL APPROVAL INDOOR APPLICATION 1...
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.313 INCH MIN. BUNDLE OUTER DIAMETER 3 INCH MAX. BUNDLE OUTER DIAMETER .313 MIN. BUNDLE OUTER DIAMETER IN INCH 3...
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.157 INCH MIN. BUNDLE OUTER DIAMETER 1.97 INCH MAX. BUNDLE OUTER DIAMETER 0.236 INCH OUTER DIAMETER 0.375 INCH PITCH UL APPROVAL OUTDOOR...
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.354 INCH MIN. BUNDLE OUTER DIAMETER 2.56 INCH MAX. BUNDLE OUTER DIAMETER 0.472 INCH OUTER DIAMETER 0.563 INCH PITCH UL APPROVAL OUTDOOR...
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 2.36 INCH MIN. BUNDLE OUTER DIAMETER 0.295 INCH MAX. BUNDLE OUTER DIAMETER 0.393 INCH OUTER DIAMETER 0.438 INCH PITCH UL APPROVAL OUTDOOR...