NSI Industries LLC Datasheets for Spring Washers
Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers are employed in applications where assemblies need a part to take up play, maintain assembly tension, compensate for expansion or contraction in materials, or to absorb intermittent shock loads and provide a controlled reaction under dynamic loads.
Spring Washers: Learn more
| Product Name | Notes |
|---|---|
| SPLIT TYPE SILICON BRONZE MATERIAL 1/4 INCH FASTENER SIZE SLW MODEL | |
| SPLIT TYPE SILICON BRONZE MATERIAL 5/16 INCH FASTENER SIZE PACKAGING QUANTITY 25 PER CARTON SLW MODEL | |
| SPLIT TYPE SILICONE BRONZE MATERIAL 1/2 INCH FASTENER SIZE APPLICATION LUG SLW MODEL | |
| SPLIT TYPE SILICONE BRONZE MATERIAL 3/8 INCH FASTENER SIZE APPLICATION LUG SLW MODEL | |
| SPLIT TYPE STAINLESS STEEL MATERIAL 1/2 INCH FASTENER SIZE APPLICATION LUG |