SILICON BRONZE (BODY) MATERIAL
2.283 INCH L X 0.67 INCH W X 1.385 INCH H SIZE
DIRECT BURIAL USED ON
UL (CANADA AND US) APPROVAL
10 TO 2 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH ROD SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
REBAR SIZE 3/8 TO 1 INCH
GLC MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY) MATERIAL
2.283 INCH L X 0.67 INCH W X 1.385 INCH H SIZE
DIRECT BURIAL USED ON
UL (CANADA AND US) APPROVAL
10 TO 2 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH ROD SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
REBAR SIZE 3/8 TO 1 INCH
GLC MODEL
SILICON BRONZE (BODY) MATERIAL
2.283 INCH L X 0.67 INCH W X 1.385 INCH H SIZE
DIRECT BURIAL USED ON
UL (CANADA AND US) APPROVAL
10 TO 2 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH ROD SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
REBAR SIZE 3/8 TO 1 INCH
GLC MODEL