NSI Industries LLC Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| JAM TYPE SILICONE BRONZE MATERIAL 1/2 INCH NOMINAL DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE APPLICATION LUG HN MODEL | |
| JAM TYPE SILICONE BRONZE MATERIAL 3/8 INCH NOMINAL DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE APPLICATION LUG HN MODEL | |
| JAM TYPE STAINLESS STEEL MATERIAL 1/2 INCH NOMINAL DIAMETER APPLICATION LUG | |
| JAM TYPE STAINLESS STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER APPLICATION LUG | |
| SILICON BRONZE MATERIAL 5/16 INCH NOMINAL DIAMETER 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PER CARTON NOMINAL DIAMETER - DECIMAL - UOM IN | |
| SILICON BRONZE MATERIAL BRONZE FINISH 1/4 INCH NOMINAL DIAMETER HN MODEL |