COPPER MATERIAL
2.88 INCH
1.75 INCH
2.31 INCH
COPPER CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 7
MOUNTING BASE MATERIAL POLYESTER
GBC MODEL
NSI Industries LLC
Done
Datasheet
Description
COPPER MATERIAL
2.88 INCH
1.75 INCH
2.31 INCH
COPPER CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 7
MOUNTING BASE MATERIAL POLYESTER
GBC MODEL
COPPER MATERIAL
2.88 INCH
1.75 INCH
2.31 INCH
COPPER CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 7
MOUNTING BASE MATERIAL POLYESTER
GBC MODEL