COPPER MATERIAL
1.94 INCH
0.31 INCH
0.44 INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 6
NUMBER OF CIRCUITS 4
HOLE SPACING 0.312 INCH
NSI Industries LLC
Done
Datasheet
Description
COPPER MATERIAL
1.94 INCH
0.31 INCH
0.44 INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 6
NUMBER OF CIRCUITS 4
HOLE SPACING 0.312 INCH
COPPER MATERIAL
1.94 INCH
0.31 INCH
0.44 INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 6
NUMBER OF CIRCUITS 4
HOLE SPACING 0.312 INCH