NSI Industries LLC Datasheets for Cable and Electrical Tapes
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Cable and Electrical Tapes: Learn more
| Product Name | Notes |
|---|---|
| COLOR CODING, INSULATING TYPE GLASS CLOTH MATERIAL WHITE FINISH 66 FT 0.5 INCH UL APPROVAL MOTOR LEAD, HOT SPOT, SWITCH AND CONTROL APPLICATION 0.007 INCH THICKNESS 130 DEG C TEMPERATURE... | |
| COLOR CODING, INSULATING TYPE GLASS CLOTH MATERIAL WHITE FINISH 66 FT 0.75 INCH UL APPROVAL MOTOR LEAD, HOT SPOT, SWITCH AND CONTROL APPLICATION 0.007 INCH THICKNESS 130 DEG C TEMPERATURE... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL BLACK FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.0085 INCH THICKNESS 80 DEG C TEMPERATURE RATING... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL BLUE FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL BLUE FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL BROWN FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL BROWN FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL GRAY FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL GRAY FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL GREEN FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL GREEN FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL ORANGE FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL ORANGE FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL PURPLE FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL PURPLE FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL RED FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL RED FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL WHITE FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL WHITE FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL YELLOW FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007... | |
| COLOR CODING, INSULATING TYPE VINYL MATERIAL YELLOW FINISH 66 FT 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING... | |
| INSULATING TYPE EPR RUBBER MATERIAL BLACK FINISH 30 FT 0.75 INCH UL APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 0.03 INCH THICKNESS 90 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND APPLICABLE STANDARD ANSI... | |
| INSULATING TYPE EPR RUBBER MATERIAL BLACK FINISH 30 FT 1 INCH UL APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 0.03 INCH THICKNESS 90 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND APPLICABLE STANDARD ANSI... | |
| INSULATING TYPE EPR RUBBER MATERIAL BLACK FINISH 30 FT 1.5 INCH UL APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 0.03 INCH THICKNESS 90 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND APPLICABLE STANDARD ANSI... | |
| INSULATING TYPE PVC (FILM), RUBBER (ADHESIVE) MATERIAL MATTE FINISH 60 FT 0.75 INCH 0.005 INCH THICKNESS EASY-WRAP[TM] BRAND EWWH MODEL | |
| INSULATING TYPE RUBBER MATERIAL 30 FT 1 INCH 0.12 INCH THICKNESS -53.8 TO 204.4 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWSR MODEL | |
| INSULATING TYPE RUBBER MATERIAL BLACK FINISH 2 FT 2.5 INCH UL APPROVAL ELECTRICAL INSULATING APPLICATION 0.125 INCH THICKNESS 130 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND EWMT MODEL | |
| INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 0.75 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND... | |
| INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 1.5 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND... | |
| INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 2 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND... | |
| INSULATING TYPE RUBBER MATERIAL BLACK FINISH 5 FT 1.5 INCH UL APPROVAL ELECTRICAL INSULATING APPLICATION 0.125 INCH THICKNESS EASY-WRAP[TM] BRAND EWEF MODEL | |
| RUBBER SPLICING TYPE VINYL MATERIAL BLACK FINISH 60 FEET 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 VOLT VOLTAGE RATING 0.007 INCH THICKNESS 176 DEG F TEMPERATURE RATING EASY-WRAP[TM]... | |
| RUBBER SPLICING TYPE VINYL MATERIAL BLACK FINISH 66 FEET 0.75 INCH UL, CSA APPROVAL ELECTRICAL, MECHANICAL APPLICATION 600 VOLT VOLTAGE RATING 0.007 INCH THICKNESS 176 DEG F TEMPERATURE RATING EASY-WRAP[TM]... |