NSI Industries LLC Datasheets for Wire and Cable Crimpers

Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.


Wire and Cable Crimpers: Learn more

Product Name Notes
CAPACITY 8 AWG TO 750 MCM CRIMPING FORCE 12 TON LENGTH 2.3 INCH LENGTH - DECIMAL 2.3 LENGTH - DECIMAL - UOM IN OPERATION TYPE HYDRAULIC TYPE DIE WEIGHT 13...
D STYLE TYPE OD581 MECHANICAL USED ON
FIBERGLASS HANDLE MATERIAL YELLOW HANDLE COLOR 5/8 INCH NOSE DIE DIE INCLUDED 4.5 TON CRIMPING FORCE COPPER/ALUMINUM CONNECTOR TERMINAL/SPLICE TYPE APPLICATION CRIMPING USED ON WR SERIES AND H TAP CONNECTOR...
FIBERGLASS HANDLE MATERIAL YELLOW HANDLE COLOR O/D NOSE DIE DIE INCLUDED 4.5 TON CRIMPING FORCE COPPER/ALUMINUM CONNECTOR TERMINAL/SPLICE TYPE APPLICATION CRIMPING USED ON WR SERIES AND H TAP CONNECTOR
INDENTER TYPE 500 KCMIL CABLE SIZE STEEL HANDLE MATERIAL YELLOW HANDLE COLOR DIE LESS DIE INCLUDED LUG, COPPER/ALUMINUM CONNECTOR TERMINAL/SPLICE TYPE MINITERMS BRAND
O STYLE TYPE OD581 MECHANICAL USED ON
OD581 MECHANICAL USED ON
RATCHET TYPE 22 TO 10 AWG CABLE SIZE STEEL HANDLE MATERIAL INSULATED TERMINAL/CONNECTOR TERMINAL/SPLICE TYPE APPLICATION CRIMPING
RATCHET TYPE 6 TO 1/0 AWG, 22 TO 8 AWG CABLE SIZE RDC MODEL
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 TOOL USED ON 2 AWG (COPPER) WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER BROWN 10
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 TOOL USED ON 2/0 AWG (COPPER) WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER BLACK 13
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 TOOL USED ON 350 MCM (COPPER) WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER WHITE 17
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 TOOL USED ON 400 MCM (COPPER) WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER BLUE 19
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 TOOL USED ON 6 AWG (ALUMINUM), 4 AWG (COPPER) WIRE SIZE ALUMINUM LUG/SPLICE, COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER GRAY 8/346
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 TOOL USED ON 8 AWG (ALUMINUM), 6 AWG (COPPER) WIRE SIZE ALUMINUM LUG/SPLICE, COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER BLUE 7/374
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 1/0 AWG WIRE SIZE ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR CODE TAN DIE INDEX 296
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 2 AWG (ALUMINUM LUG/SPLICE), 1/0 AWG (COPPER LUG/SPLICE) WIRE SIZE ALUMINUM LUG/SPLICE, COPPER LUG/SPLICE CONNECTOR TYPE COLOR CODE PINK DIE INDEX 348...
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 2/0 AWG WIRE SIZE ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR CODE OLIVE DIE INDEX 297
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 250 MCM, 300 MCM, 350 MCM (BI METALLIC PIN TERMINAL), 350 MCM (ALUMINUM LUG AND SPLICE), 500 MCM (COPPER LUG AND SPLICE)...
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 3/0 AWG WIRE SIZE ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR CODE RUBY DIE INDEX 467
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 300 MCM (ALUMINUM LUG/SPLICE), 400 MCM (COPPER LUG/SPLICE) WIRE SIZE ALUMINUM LUG/SPLICE, COPPER LUG/SPLICE CONNECTOR TYPE COLOR CODE BLUE DIE INDEX 470...
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 4 AWG (ALUMINUM LUG/SPLICE), 1 AWG (COPPER LUG/SPLICE) WIRE SIZE ALUMINUM LUG/SPLICE, COPPER LUG/SPLICE CONNECTOR TYPE COLOR CODE GREEN DIE INDEX 375...
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 4/0 AWG (ALUMINUM LUG/SPLICE), 300 MCM (COPPER LUG/SPLICE) WIRE SIZE ALUMINUM LUG/SPLICE, COPPER LUG/SPLICE CONNECTOR TYPE COLOR CODE WHITE DIE INDEX 298...
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 6 AWG, 4 AWG, 2 AWG, 1 AWG (BI METALLIC PIN TERMINAL), 3/0 AWG (COPPER LUG AND SPLICE) WIRE SIZE BI METALLIC...
U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 600 MCM (ALUMINUM LUG/SPLICE), 750 MCM (COPPER LUG/SPLICE) WIRE SIZE ALUMINUM LUG/SPLICE, COPPER LUG/SPLICE CONNECTOR TYPE COLOR CODE BLACK DIE INDEX 743...
U STYLE TYPE NSI-12/P-500/P-750 USED ON 350 MCM (COPPER LUG/SPLICE), 250 MCM (ALUMINUM LUG/SPLICE), 1/0 AWG, 2/0 AWG, 3/0 AWG, 4/0 AWG (BI METALLIC TERMINAL) WIRE SIZE DIE COLOR AND...
U STYLE TYPE NSI-12/P-500/P-750 USED ON 350 MCM WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER RED 18
U STYLE TYPE NSI-12/P-500/P-750 USED ON 4/0 AWG WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER PURPLE 15
U STYLE TYPE NSI-12/P-500/P-750 USED ON 400 MCM, 500 MCM (BI METALLIC PIN TERMINAL), 500 MCM (ALUMINUM LUG/SPLICE) WIRE SIZE ALUMINUM LUG/SPLICE, BI METALLIC PIN TERMINAL CONNECTOR TYPE DIE COLOR...
U STYLE TYPE NSI-12/P-500/P-750 USED ON 500 MCM WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER BROWN 20
U STYLE TYPE NSI-12/P-500/P-750 USED ON 600 MCM (COPPER LUG/SPLICE), 400 MCM (ALUMINUM LUG/SPLICE) WIRE SIZE DIE COLOR AND NUMBER GREEN 472
U STYLE TYPE NSI-12/P-500/P-750 USED ON 600 MCM WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER GREEN 22
U STYLE TYPE NSI-12/P-500/P-750 USED ON 600 MCM, 750 MCM (BI METALLIC PIN TERMINAL), 750 MCM (ALUMINUM LUG AND SPLICE) WIRE SIZE ALUMINUM LUG/SPLICE, BI METALLIC PIN TERMINAL CONNECTOR TYPE...
U STYLE TYPE NSI-12/P-500/P-750 USED ON 750 MCM WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER BLACK 24
U STYLE TYPE NSI12 HYDRAULIC, P750 CRIMPING TOOL USED ON 250 KCMIL WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE CD MODEL