SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
2.25 INCH L X 1 INCH W X 1.35 INCH H SIZE
ARMORED CABLE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
4/6/8 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 1/2 INCH-20 TPI X 1-1/2 INCH L
G MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
2.25 INCH L X 1 INCH W X 1.35 INCH H SIZE
ARMORED CABLE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
4/6/8 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 1/2 INCH-20 TPI X 1-1/2 INCH L
G MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
2.25 INCH L X 1 INCH W X 1.35 INCH H SIZE
ARMORED CABLE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
4/6/8 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 1/2 INCH-20 TPI X 1-1/2 INCH L
G MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
2.25 INCH L X 1 INCH W X 1.35 INCH H SIZE
ARMORED CABLE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL APPROVAL
4/6/8 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 1/2 INCH-20 TPI X 1-1/2 INCH L