NSI Industries LLC Datasheets for Pushbutton Enclosures
Pushbutton enclosures are designed to house and protect electronic panels, controls, and components and while allowing functionality through pushbuttons on the surface. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Pushbutton Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 1-3/4 INCH DIA SIZE 16 VAC MAX. VOLTAGE RATING GOLD CAP/LENS COLOR TORK ALERT[T] BRAND APPLICATION COMMERCIAL, SIGNALING TA 603L MODEL | |
| 2-3/4 INCH W X 3/4 INCH D SIZE 24 VAC MAX. VOLTAGE RATING BLACK (HOUSING), IVORY (BAR) CAP/LENS COLOR TORK ALERT[T] BRAND APPLICATION COMMERCIAL, SIGNALING TA 666BK MODEL | |
| 2-3/4 INCH W X 7/8 INCH D SIZE 24 VAC MAX. VOLTAGE RATING WHITE CAP/LENS COLOR TORK ALERT[T] BRAND APPLICATION COMMERCIAL, SIGNALING TA631 MODEL | |
| ROUND TYPE 16 VAC MAX. VOLTAGE RATING BRASS CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER TORK ALERT[TM] BRAND APPLICATION OUTDOOR | |
| ROUND TYPE 16 VAC MAX. VOLTAGE RATING CHROME CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER TORK ALERT[TM] BRAND APPLICATION OUTDOOR | |
| ROUND TYPE 24 VAC MAX. VOLTAGE RATING BRASS CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER TORK ALERT[TM] BRAND APPLICATION OUTDOOR | |
| ROUND TYPE 24 VAC MAX. VOLTAGE RATING CHROME CAP/LENS COLOR 5/8 INCH MOUNTING HOLE DIAMETER TORK ALERT[TM] BRAND APPLICATION OUTDOOR | |
| WEATHERPROOF TYPE 1-3/16 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE,... | |
| WEATHERPROOF TYPE 1-3/4 INCH DIA SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS,... | |
| WEATHERPROOF TYPE 1-3/8 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE,... | |
| WEATHERPROOF TYPE 1-3/8 INCH W X 5-1/4 INCH H SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION... | |
| WEATHERPROOF TYPE 15/16 INCH W X 2-3/4 INCH H SIZE 16 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL GOLD CAP/LENS COLOR YES ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW... | |
| WEATHERPROOF TYPE 2 INCH W X 2-9/16 INCH H SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL SPRAYED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION... | |
| WEATHERPROOF TYPE 2-1/4 INCH DIA SIZE 24 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL POLISHED BRASS CAP/LENS COLOR NO ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS,... | |
| WEATHERPROOF TYPE 7/8 INCH W X 2-3/4 INCH H SIZE 16 VAC MAX. VOLTAGE RATING SOLID CAST BRASS BODY MATERIAL WHITE CAP/LENS COLOR YES ILLUMINATED TORK ALERT[TM] BRAND APPLICATION LOW... |