ALUMINUM MATERIAL
TIN PLATED FINISH
4.43 INCH
0.31 INCH
0.44 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 14
NUMBER OF CIRCUITS 12
HOLE SPACING 0.312 INCH
Datasheet
Description
ALUMINUM MATERIAL
TIN PLATED FINISH
4.43 INCH
0.31 INCH
0.44 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 14
NUMBER OF CIRCUITS 12
HOLE SPACING 0.312 INCH
ALUMINUM MATERIAL
TIN PLATED FINISH
4.43 INCH
0.31 INCH
0.44 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 14
NUMBER OF CIRCUITS 12
HOLE SPACING 0.312 INCH