COPPER MATERIAL
8.04 INCH
1.75 INCH
2.31 INCH
COPPER CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 20
MOUNTING BASE MATERIAL POLYESTER
GBC MODEL
NSI Industries LLC
Done
Datasheet
Description
COPPER MATERIAL
8.04 INCH
1.75 INCH
2.31 INCH
COPPER CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 20
MOUNTING BASE MATERIAL POLYESTER
GBC MODEL
COPPER MATERIAL
8.04 INCH
1.75 INCH
2.31 INCH
COPPER CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 20
MOUNTING BASE MATERIAL POLYESTER
GBC MODEL