SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
6.25 INCH L X 0.943 INCH W X 3.674 INCH H SIZE
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL, CSA APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
COLOR BRONZE
G MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
6.25 INCH L X 0.943 INCH W X 3.674 INCH H SIZE
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL, CSA APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
6.25 INCH L X 0.943 INCH W X 3.674 INCH H SIZE
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL, CSA APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
6.25 INCH L X 0.943 INCH W X 3.674 INCH H SIZE
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION