NSI Industries LLC Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 100 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 200 FT 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 200 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 25 FT 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 500 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.046 INCH MIN. EXPANDED DIAMETER 0.023 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.016 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.063 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.093 INCH MIN. EXPANDED DIAMETER 0.046 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.375 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.03 INCH THICKNESS 125 DEG C... | |
| HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 6 INCH 1 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.035 INCH THICKNESS 125 DEG C... |