NSI Industries LLC Datasheets for Acoustic Horns
Acoustic horns are relatively low-frequency horns that produce vibration at frequencies that will loosen and clean soot or other undesirable particulate buildup on chimneys, catalyst beds, or other process vessels.
Acoustic Horns: Learn more
| Product Name | Notes |
|---|---|
| ELECTRONIC MULTI-TONE HORN TYPE 4-1/8 INCH W X 3-17/32 INCH D X 4-1/8 INCH H SIZE UL APPROVAL INDOOR/OUTDOOR APPLICATION 115 VAC VOLTAGE RATING CEILING, WALL MOUNTING 0.05 AMPERE AT... | |
| ELECTRONIC MULTI-TONE HORN TYPE 4-3/4 INCH W X 1-3/8 INCH D X 4-3/4 INCH H SIZE UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR APPLICATION 24 VDC VOLTAGE RATING 4 INCH SQUARE... | |
| MECHANICAL HORN TYPE 4-7/16 INCH W X 1-5/16 INCH D X 4-7/16 INCH H SIZE GRAY COLOR UL (CANADA AND US) APPROVAL AIR COMPRESSOR ROOM, BOILER ROOM, CRANE, ELECTRICAL PANEL,... | |
| MECHANICAL HORN TYPE DAWN MIST COLOR UL APPROVAL BOILER ROOM, WATER PUMPING STATION, ELEVATOR, AIR COMPRESSOR ROOM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE, BOX MOUNTING 0.07 AMPERE... | |
| MECHANICAL STROBE HORN TYPE UL (CANADA AND US) APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING SURFACE, 4 INCH SQUARE BOX MOUNTING 0.115 AMPERE CURRENT RATING 96 DB AT 10 FT... |