NSI Industries LLC Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Product Name Notes
0
6T
BLACK COLOR 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL...
BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105 DEG C...
BLUE COLOR 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 10000 PER CASE STANDARD PACKAGE COPPER WIRE TYPE EASY-TWIST[T] BRAND WC MODEL
CLEAR COLOR 22 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 300 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE NYLON SHELL MATERIAL EASY-TWIST[TM] BRAND...
COMBINATION PAIL TYPE ORANGE, YELLOW, RED, BLUE COLOR 22 TO 14 AWG, 22 TO 10 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE...
COMBINATION PAIL TYPE TAN, YELLOW, RED, BLUE COLOR UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 4 PER PACK STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC...
CRIMP-ON INSTALLATION RG-6/U CABLE TYPE STRAIGHT CONFIGURATION QUAD SHIELD RG-6/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90...
CRIMP-ON INSTALLATION RG-6/U CABLE TYPE STRAIGHT CONFIGURATION STANDARD SHIELD RG-6/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90...
FEMALE ADAPTER TYPE COAXIAL CABLE TYPE DATA COMMUNICATION APPLICATION MINITERMS BRAND INCLUDES LOCKNUT AND WASHER F MODEL
FLAME RETARDANT POLYCARBONATE MATERIAL CLEAR COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C...
FLAME RETARDANT POLYCARBONATE MATERIAL GRAY COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C...
FLAME RETARDANT POLYCARBONATE MATERIAL ORANGE COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C...
FLAME RETARDANT POLYCARBONATE MATERIAL PURPLE COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C...
FLAME RETARDANT POLYCARBONATE MATERIAL YELLOW COLOR 22 TO 12 AWG WIRE SIZE UL 486C, UL (CANADA AND US), CSA, CE APPROVAL 600 V VOLTAGE RATING -30 TO 105 DEG C...
GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 105...
GRAY COLOR 22 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 25000 PER CASE STANDARD PACKAGE COPPER WIRE TYPE EASY-TWIST[T] BRAND WC MODEL
INSULATED TYPE NYLON 6/6 MATERIAL (2) #16, (1) #12 MIN. WIRE COMBINATION SIZE (2) #16, (1) #10 MAX. WIRE COMBINATION SIZE 16 TO 10 AWG WIRE SIZE UL, CSA APPROVAL...
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #18, (1) #14 MAX. WIRE COMBINATION SIZE 16 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V...
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (2) # 20, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 18 AWG WIRE SIZE UL, CSA APPROVAL 300...
INSULATED TYPE NYLON 6/6 MATERIAL (2) #22, (2) #18 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 12 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V...
LARGE TYPE GRAY, BLUE, ORANGE AND YELLOW COLOR 22 TO 14 AWG(WC-G), 22 TO 14 AWG (WC-B), 22 TO 14 AWG (WC-O), 22 TO 10 AWG (WC-Y) WIRE SIZE UL...
LARGE TYPE ORANGE, TAN, YELLOW AND RED COLOR 22 TO 14 AWG (WC-O), 22 TO 8 AWG (WWC-T), 18 TO 10 AWG (WWC-Y), 18 TO 8 AWG (WWC-R) WIRE SIZE...
LARGE TYPE ORANGE, YELLOW, RED AND TAN COLOR 22 TO 14 AWG(WC-O), 22 TO 10 AWG (WC-Y), 22 TO 10 AWG (WC-R), 22 TO 8 AWG (WWC-T) WIRE SIZE UL...
LARGE TYPE TAN, YELLOW, RED AND BLUE COLOR 22 TO 8 AWG (WWC-T), 18 TO 10 AWG (WWC-Y), 18 TO 8 AWG (WWC-R), 14 TO 6 AWG (WWC-B) WIRE SIZE...
LARGE TYPE WHITE COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE CERAMIC SHELL MATERIAL...
LARGE TYPE WHITE COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 15 PER BLISTER PACK STANDARD PACKAGE CERAMIC SHELL...
MEDIUM TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE CERAMIC SHELL MATERIAL...
MEDIUM TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 15 PER BLISTER PACK STANDARD PACKAGE CERAMIC SHELL...
NON-INSULATED TYPE COPPER MATERIAL 18 TO 10 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BLISTER PACK STANDARD...
NON-INSULATED TYPE COPPER MATERIAL 18 TO 10 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE...
NON-INSULATED TYPE COPPER MATERIAL 18 TO 8 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BLISTER PACK STANDARD...
NON-INSULATED TYPE COPPER MATERIAL 18 TO 8 AWG WIRE SIZE UL 486C APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE...
ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE...
RED COLOR (3) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C...
RED COLOR 16 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 5000 PER CASE STANDARD PACKAGE COPPER WIRE TYPE EASY-TWIST[T] BRAND WC MODEL
RIBBED TYPE BLACK COLOR (1) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150...
SMALL TYPE WHITE COLOR 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE CERAMIC SHELL MATERIAL...
SMALL TYPE WHITE COLOR 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 DEG F TEMPERATURE RATING 15 PER BLISTER PACK STANDARD PACKAGE CERAMIC SHELL...
STANDARD TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA APPROVAL 300 VOLT VOLTAGE RATING...
STANDARD TYPE GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA APPROVAL 300 VOLT VOLTAGE RATING...
STANDARD TYPE ORANGE COLOR (1) #18 MIN. WIRE COMBINATION SIZE (4) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING...
STANDARD TYPE ORANGE COLOR (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE (4) #16 WITH (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C,...
STANDARD TYPE RED COLOR (3) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING...
STANDARD TYPE YELLOW COLOR (3) #20 MIN. WIRE COMBINATION SIZE (1) #10 WITH (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA...
STANDARD TYPE YELLOW COLOR (3) #20 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING...
TWIST-ON INSTALLATION RG-59/U CABLE TYPE STRAIGHT CONFIGURATION RG-59/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90 DEG C...
TWIST-ON INSTALLATION RG-6/U CABLE TYPE STRAIGHT CONFIGURATION QUAD SHIELD RG-6/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90...
TWIST-ON INSTALLATION RG-6/U CABLE TYPE STRAIGHT CONFIGURATION STANDARD SHIELD RG-6/U CABLE APPLICATION 25 PER CARTON STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE MINITERMS BRAND OPERATING TEMPERATURE 90...
WING TYPE BLUE COLOR (2) #10, (1) #12 MIN. WIRE COMBINATION SIZE (1) #8, (3) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 486C, CSA APPROVAL...
WING TYPE BLUE COLOR (2) #10, (1) #12 MIN. WIRE COMBINATION SIZE (1) #8, (3) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600...
WING TYPE GRAY COLOR (3) #14, (1) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE...
WING TYPE GRAY COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 300/600 V VOLTAGE RATING 105...
WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105...
WING TYPE RED COLOR (3) #16 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V, 1000 V...
WING TYPE RED COLOR (3) #16 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105...
WING TYPE RED COLOR (3) #20 MIN. WIRE COMBINATION SIZE (1) #8, (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE...
WING TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105...
WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105...
WING TYPE YELLOW COLOR (4) #22 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105...
WING TYPE YELLOW COLOR (4) 22 AWG MIN. WIRE COMBINATION SIZE (3) 12 AWG MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 V...
WING TYPE YELLOW COLOR 22 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 10000 PER CASE STANDARD PACKAGE COPPER WIRE TYPE EASY-TWIST[T] BRAND WWC MODEL
WINGED TYPE BLUE COLOR (2) #10 WITH (1) #12 MIN. WIRE COMBINATION SIZE (1) #8 WITH (3) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 486C,...
WINGED TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING...
YELLOW COLOR (3) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE...
YELLOW COLOR 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 10000 PER CASE STANDARD PACKAGE COPPER WIRE TYPE EASY-TWIST[T] BRAND WC MODEL