SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
6.35 INCH LENGTH X 0.97 INCH WIDTH X 3.75 INCH HEIGHT SIZE
BARE COPPER WIRE TO PIPE USED ON
SCREW CLAMP, SCREW GROUND WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
COLOR BRONZE
CLAMP SCREW SIZE 3/8 INCH-16 TPI X 4 INCH (ROUND HEAD)
GROUND WIRE SCREW SIZE 1/4 INCH-20 TPI X 0.5 INCH (ROUND HEAD)
G-S MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
6.35 INCH LENGTH X 0.97 INCH WIDTH X 3.75 INCH HEIGHT SIZE
BARE COPPER WIRE TO PIPE USED ON
SCREW CLAMP, SCREW GROUND WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
COLOR BRONZE
CLAMP SCREW SIZE 3/8 INCH-16 TPI X 4 INCH (ROUND HEAD)
GROUND WIRE SCREW SIZE 1/4 INCH-20 TPI X 0.5 INCH (ROUND HEAD)
G-S MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
6.35 INCH LENGTH X 0.97 INCH WIDTH X 3.75 INCH HEIGHT SIZE
BARE COPPER WIRE TO PIPE USED ON
SCREW CLAMP, SCREW GROUND WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
COLOR BRONZE
CLAMP SCREW SIZE 3/8 INCH-16 TPI X 4 INCH (ROUND HEAD)
GROUND WIRE SCREW SIZE 1/4 INCH-20 TPI X 0.5 INCH (ROUND HEAD)
G-S MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
6.35 INCH LENGTH X 0.97 INCH WIDTH X 3.75 INCH HEIGHT SIZE