ALUMINUM MATERIAL
TIN PLATED FINISH
3.81 INCH
0.31 INCH
0.44 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 12
NUMBER OF CIRCUITS 10
HOLE SPACING 0.312 INCH
NSI Industries LLC
Done
Datasheet
Description
ALUMINUM MATERIAL
TIN PLATED FINISH
3.81 INCH
0.31 INCH
0.44 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 12
NUMBER OF CIRCUITS 10
HOLE SPACING 0.312 INCH
ALUMINUM MATERIAL
TIN PLATED FINISH
3.81 INCH
0.31 INCH
0.44 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 12
NUMBER OF CIRCUITS 10
HOLE SPACING 0.312 INCH