NSI Industries LLC Grounding Connector GBA2-20

Description
6061-T6 ALUMINUM ALLOY MATERIAL 8.04 INCH 1.88 INCH 2.31 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 20 MOUNTING BASE MATERIAL POLYESTER GBA MODEL
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL 8.04 INCH 1.88 INCH 2.31 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 20 MOUNTING BASE MATERIAL POLYESTER GBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GBA2-20 - NSI Industries LLC
Huntersville, NC, USA
Grounding Connector
GBA2-20
Grounding Connector GBA2-20
6061-T6 ALUMINUM ALLOY MATERIAL 8.04 INCH 1.88 INCH 2.31 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 20 MOUNTING BASE MATERIAL POLYESTER GBA MODEL
  • 6061-T6 ALUMINUM ALLOY MATERIAL
  • 8.04 INCH
  • 1.88 INCH
  • 2.31 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 14 TO 2 AWG CONDUCTOR SIZE
  • NUMBER OF CIRCUITS 20
  • MOUNTING BASE MATERIAL POLYESTER
  • GBA MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Uncategorized Products
Product Number GBA2-20
Product Name Grounding Connector
Unlock Full Specs
to access all available technical data