CLAMP TYPE
COPPER MATERIAL
1.312 INCH
0.396 INCH
0.908 INCH
UL467, UL (CANADA AND US) APPROVAL
DIRECT BURIAL IN EARTH, CONCRETE APPLICATION
14 TO 4 AWG CONDUCTOR SIZE
VOLTAGE RATING 2000 V
TEMPERATURE RATING 90 DEG C
INCLUDES STAINLESS STEEL SCREW
GLC MODEL
NSI Industries LLC
Done
Datasheet
Description
CLAMP TYPE
COPPER MATERIAL
1.312 INCH
0.396 INCH
0.908 INCH
UL467, UL (CANADA AND US) APPROVAL
DIRECT BURIAL IN EARTH, CONCRETE APPLICATION
14 TO 4 AWG CONDUCTOR SIZE
VOLTAGE RATING 2000 V
TEMPERATURE RATING 90 DEG C
INCLUDES STAINLESS STEEL SCREW
GLC MODEL
CLAMP TYPE
COPPER MATERIAL
1.312 INCH
0.396 INCH
0.908 INCH
UL467, UL (CANADA AND US) APPROVAL
DIRECT BURIAL IN EARTH, CONCRETE APPLICATION
14 TO 4 AWG CONDUCTOR SIZE
VOLTAGE RATING 2000 V
TEMPERATURE RATING 90 DEG C
INCLUDES STAINLESS STEEL SCREW
GLC MODEL