DIE-CAST ZINC ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US), CSA APPROVAL
10 TO 2 AWG CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
GZ MODEL
NSI Industries LLC
Done
Datasheet
Description
DIE-CAST ZINC ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US), CSA APPROVAL
10 TO 2 AWG CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
GZ MODEL
DIE-CAST ZINC ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US), CSA APPROVAL
10 TO 2 AWG CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
GZ MODEL
DIE-CAST ZINC ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION