HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL APPROVAL
2/0 AWG TO 250 MCM CONDUCTOR SIZE
1-1/4 INCH IPS SIZE
UC MODEL
NSI Industries LLC
Done
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL APPROVAL
2/0 AWG TO 250 MCM CONDUCTOR SIZE
1-1/4 INCH IPS SIZE
UC MODEL
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL APPROVAL
2/0 AWG TO 250 MCM CONDUCTOR SIZE
1-1/4 INCH IPS SIZE
UC MODEL
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON