NSI Industries LLC Grounding Connector 1036MB

Description
6061-T6 ALUMINUM ALLOY MATERIAL 6.449 INCH 2.25 INCH 2.75 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE NUMBER OF CIRCUITS 36 MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL 6.449 INCH 2.25 INCH 2.75 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE NUMBER OF CIRCUITS 36 MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - 1036MB - NSI Industries LLC
Huntersville, NC, USA
Grounding Connector
1036MB
Grounding Connector 1036MB
6061-T6 ALUMINUM ALLOY MATERIAL 6.449 INCH 2.25 INCH 2.75 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE NUMBER OF CIRCUITS 36 MOUNTING BASE MATERIAL POLYESTER
  • 6061-T6 ALUMINUM ALLOY MATERIAL
  • 6.449 INCH
  • 2.25 INCH
  • 2.75 INCH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE
  • NUMBER OF CIRCUITS 36
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Uncategorized Products
Product Number 1036MB
Product Name Grounding Connector
Unlock Full Specs
to access all available technical data