SILICON BRONZE (BODY) MATERIAL
2.32 INCH L X 0.748 INCH W X 1.437 INCH H SIZE
UL (CANADA AND US), CSA APPROVAL
8 TO 4/0 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
G MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY) MATERIAL
2.32 INCH L X 0.748 INCH W X 1.437 INCH H SIZE
UL (CANADA AND US), CSA APPROVAL
8 TO 4/0 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
G MODEL
SILICON BRONZE (BODY) MATERIAL
2.32 INCH L X 0.748 INCH W X 1.437 INCH H SIZE
UL (CANADA AND US), CSA APPROVAL
8 TO 4/0 AWG STRANDED CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
G MODEL