NSI Industries LLC Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 1/2 INCH NPT HUB SIZE UL (CANADA AND US) APPROVAL BOX MOUNTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL DIE-CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE... | |
| 1/2 INCH NPT HUB SIZE UL (CANADA AND US) APPROVAL WALL MOUNTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL DIE-CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE... | |
| 3.3 INCH W X 3.5 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPT KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ LAMP TYPE 150 W LAMP WATTAGE... | |
| 5.75 INCH W X 5.75 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPT KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ LAMP TYPE 300 TO 500 W... | |
| UL APPROVAL BOLT MOUNTING FLUORESCENT LAMP TYPE (1) 8 TO 28 W (LINEAR), (1) 17 TO 40 W (COMPACT FLUORESCENT) LAMP WATTAGE STEEL HOUSING MATERIAL WHITE HOUSING FINISH 120/277 VAC... | |
| UL APPROVAL BOLT MOUNTING FLUORESCENT LAMP TYPE (1/2) 8 TO 28 W AND 54 W (LINEAR), (1/2) 17 TO 40 W AND 40 TO 55 W (COMPACT FLUORESCENT) LAMP WATTAGE... | |
| WHITE COLOR 12 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F8T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL... | |
| WHITE COLOR 21 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F13T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL... | |
| WHITE COLOR 24 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F16T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL... | |
| WHITE COLOR 33 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL... | |
| WHITE COLOR 42 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F26T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL... |