NSI Industries LLC Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| SPST CONTACT CONFIGURATION OFF/ON/ON/ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 3 AMPERE AT 125 VAC, 1 AMPERE AT 250 VAC CURRENT... | |
| SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 3 AMPERE AT 125 VAC, 1 AMPERE AT 250 VAC CURRENT... | |
| SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 TO 250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT... |