ALUMINUM MATERIAL
TIN PLATED FINISH
36 INCH
0.371 INCH
0.791 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 1/0 AWG, 14 TO 6 AWG (CIRCUIT) CONDUCTOR SIZE
NUMBER OF CIRCUITS 30/90
CB MODEL
NSI Industries LLC
Done
Datasheet
Description
ALUMINUM MATERIAL
TIN PLATED FINISH
36 INCH
0.371 INCH
0.791 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 1/0 AWG, 14 TO 6 AWG (CIRCUIT) CONDUCTOR SIZE
NUMBER OF CIRCUITS 30/90
CB MODEL
ALUMINUM MATERIAL
TIN PLATED FINISH
36 INCH
0.371 INCH
0.791 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 1/0 AWG, 14 TO 6 AWG (CIRCUIT) CONDUCTOR SIZE
NUMBER OF CIRCUITS 30/90
CB MODEL
ALUMINUM MATERIAL
TIN PLATED FINISH
36 INCH
0.371 INCH
0.791 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 1/0 AWG, 14 TO 6 AWG (CIRCUIT) CONDUCTOR SIZE