COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(1) CABLE PARALLEL/90 DEG TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE INSTALLATION
2/0 AWG TO 250 MCM CONDUCTOR SIZE
3-1/2 INCH IPS SIZE
UC MODEL
NSI Industries LLC
Done
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(1) CABLE PARALLEL/90 DEG TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE INSTALLATION
2/0 AWG TO 250 MCM CONDUCTOR SIZE
3-1/2 INCH IPS SIZE
UC MODEL
COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(1) CABLE PARALLEL/90 DEG TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE INSTALLATION
2/0 AWG TO 250 MCM CONDUCTOR SIZE
3-1/2 INCH IPS SIZE
UC MODEL
COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(1) CABLE PARALLEL/90 DEG TO PIPE, DIRECT BURIAL USED ON