NSI Industries LLCBar To Flat Surface ClampHTGE-2/0
Description
COPPER ALLOY MATERIAL
1.937 INCH
GROUNDING CONNECTOR USED ON
8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
MINITERMS BRAND
TYPE 2-WAY
VOLTAGE RATING 600 V
WIRE DIAMETER RANGE 0.128 TO 0.419
STUD DIAMETER 1/2 TO 13 INCH
OVERALL DIMENSION 2.625 INCH L X 1.875 INCH W
APPLICATION TERMINATE SPLICE TAP
COLOR COPPER
FINISH PLAIN
TEMPERATURE RATING 90 DEG C
HTGE MODEL
NSI Industries LLC
Done
Datasheet
Description
COPPER ALLOY MATERIAL
1.937 INCH
GROUNDING CONNECTOR USED ON
8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
MINITERMS BRAND
TYPE 2-WAY
VOLTAGE RATING 600 V
WIRE DIAMETER RANGE 0.128 TO 0.419
STUD DIAMETER 1/2 TO 13 INCH
OVERALL DIMENSION 2.625 INCH L X 1.875 INCH W
APPLICATION TERMINATE SPLICE TAP
COLOR COPPER
FINISH PLAIN
TEMPERATURE RATING 90 DEG C
HTGE MODEL
COPPER ALLOY MATERIAL
1.937 INCH
GROUNDING CONNECTOR USED ON
8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
MINITERMS BRAND
TYPE 2-WAY
VOLTAGE RATING 600 V
WIRE DIAMETER RANGE 0.128 TO 0.419
STUD DIAMETER 1/2 TO 13 INCH
OVERALL DIMENSION 2.625 INCH L X 1.875 INCH W
APPLICATION TERMINATE SPLICE TAP
COLOR COPPER
FINISH PLAIN
TEMPERATURE RATING 90 DEG C
HTGE MODEL