HIGH STRENGTH PLATED ALUMINUM ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
2.26 INCH L X 0.685 INCH W X 1.67 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
14 TO 1/0 AWG CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR ALUMINUM
GCA MODEL
NSI Industries LLC
Done
Datasheet
Description
HIGH STRENGTH PLATED ALUMINUM ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
2.26 INCH L X 0.685 INCH W X 1.67 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
14 TO 1/0 AWG CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR ALUMINUM
GCA MODEL
HIGH STRENGTH PLATED ALUMINUM ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
2.26 INCH L X 0.685 INCH W X 1.67 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
14 TO 1/0 AWG CONDUCTOR SIZE
1/2 TO 1 INCH IPS SIZE
COLOR ALUMINUM
GCA MODEL
HIGH STRENGTH PLATED ALUMINUM ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL
2.26 INCH L X 0.685 INCH W X 1.67 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION