SILICON BRONZE MATERIAL
3.631 INCH LENGTH X 0.725 INCH WIDTH X 2.696 INCH HEIGHT SIZE
RIGID CONDUIT AND GROUND CONDUCTOR TO WATER PIPE USED ON
1/2 INCH HUB INSTALLATION
UL (CANADA AND US), UL 467, CSA APPROVAL
10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
WITH 360 DEGREE ADAPTER, ZINC PLATED STEEL SCREW
PACKAGING QUANTITY 10 PER CARTON
EG MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE MATERIAL
3.631 INCH LENGTH X 0.725 INCH WIDTH X 2.696 INCH HEIGHT SIZE
RIGID CONDUIT AND GROUND CONDUCTOR TO WATER PIPE USED ON
1/2 INCH HUB INSTALLATION
UL (CANADA AND US), UL 467, CSA APPROVAL
10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
WITH 360 DEGREE ADAPTER, ZINC PLATED STEEL SCREW
PACKAGING QUANTITY 10 PER CARTON
EG MODEL
SILICON BRONZE MATERIAL
3.631 INCH LENGTH X 0.725 INCH WIDTH X 2.696 INCH HEIGHT SIZE
RIGID CONDUIT AND GROUND CONDUCTOR TO WATER PIPE USED ON
1/2 INCH HUB INSTALLATION
UL (CANADA AND US), UL 467, CSA APPROVAL
10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
WITH 360 DEGREE ADAPTER, ZINC PLATED STEEL SCREW
PACKAGING QUANTITY 10 PER CARTON
EG MODEL
SILICON BRONZE MATERIAL
3.631 INCH LENGTH X 0.725 INCH WIDTH X 2.696 INCH HEIGHT SIZE
RIGID CONDUIT AND GROUND CONDUCTOR TO WATER PIPE USED ON